TE Connectivity ™ Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 2213936-3

Description
Win Source Part Number: 1364681-2213936-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Fake Threat In the Open Market: 60 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: WireMate, TB, Buchanan Package: Bulk Product Status: Active Base Product Number: 2213936 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.433" (11.00mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screw Housing Material: Thermoplastic Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-30 AWG Torque - Screw: 0.2 Nm (1.7 Lb-In) Wire Strip Length: 6mm
Request a Quote Datasheet
Description
Win Source Part Number: 1364681-2213936-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Fake Threat In the Open Market: 60 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: WireMate, TB, Buchanan Package: Bulk Product Status: Active Base Product Number: 2213936 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.433" (11.00mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screw Housing Material: Thermoplastic Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-30 AWG Torque - Screw: 0.2 Nm (1.7 Lb-In) Wire Strip Length: 6mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1364681-2213936-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1364681-2213936-3
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1364681-2213936-3
Win Source Part Number: 1364681-2213936-3 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Fake Threat In the Open Market: 60 pct. Type: Plug, Female Sockets MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: WireMate, TB, Buchanan Package: Bulk Product Status: Active Base Product Number: 2213936 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: REACH Affected ECCN: EAR99 Color: Gray Number of Positions: 3 Insulation Height: 0.433" (11.00mm) Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Pitch: 0.138" (3.50mm) Termination Style: Screw Housing Material: Thermoplastic Positions Per Level: 3 Number of Levels: 1 Plug Wire Entry: 180° Current - UL: 8 A Voltage - UL: 300 V Wire Gauge or Range - AWG: 16-30 AWG Torque - Screw: 0.2 Nm (1.7 Lb-In) Wire Strip Length: 6mm

Win Source Part Number: 1364681-2213936-3
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Fake Threat In the Open Market: 60 pct.
Type: Plug, Female Sockets
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: WireMate, TB, Buchanan
Package: Bulk
Product Status: Active
Base Product Number: 2213936
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: REACH Affected
ECCN: EAR99
Color: Gray
Number of Positions: 3
Insulation Height: 0.433" (11.00mm)
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Pitch: 0.138" (3.50mm)
Termination Style: Screw
Housing Material: Thermoplastic
Positions Per Level: 3
Number of Levels: 1
Plug Wire Entry: 180°
Current - UL: 8 A
Voltage - UL: 300 V
Wire Gauge or Range - AWG: 16-30 AWG
Torque - Screw: 0.2 Nm (1.7 Lb-In)
Wire Strip Length: 6mm

Buy Now Datasheet
Pluggable Terminal Blocks - 2213936-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2213936-3
Pluggable Terminal Blocks 2213936-3
Pluggable Terminal Blocks SMT TB SCREW RECPT 3.5MM, 3 POS

Pluggable Terminal Blocks SMT TB SCREW RECPT 3.5MM, 3 POS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1364681-2213936-3 2213936-3
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Free Hanging (In-Line)
RoHS Compliant RoHS Compliant
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL Cable Housing, for Latches - G125-2042696L0 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
IC Socket Adapters - 2651073 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details