TE Connectivity PCB Terminal Blocks 2213934-6

Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 270° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .13 - 3.31 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 270° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .13 - 3.31 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2213934-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2213934-6
PCB Terminal Blocks 2213934-6
Body Features Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Positions : 6 Number of Rows : 1 Stacking Configuration : Side Stackable Wire Entry Angle : 270° Wire Entry Location : Side Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin (Sn) Dimensions Wire Size (MMSQ) : .13 - 3.31 Wire Size (AWG) : 26 - 12 Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block Connector Type : Receptacle Termination Features Termination Method to Wire & Cable : Clamp & Screw

Body Features


  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Stacking Configuration : Side Stackable
  • Wire Entry Angle : 270°
  • Wire Entry Location : Side

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 15
  • Contact Mating Area Plating Material : Tin (Sn)

Dimensions


  • Wire Size (MMSQ) : .13 - 3.31
  • Wire Size (AWG) : 26 - 12

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Receptacle

Termination Features


  • Termination Method to Wire & Cable : Clamp & Screw
Buy Now Datasheet
Terminal Blocks - 2213934-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2213934-6
Terminal Blocks 2213934-6
SMT TB PERP PLUG, 5.0MM, 6 POS

SMT TB PERP PLUG, 5.0MM, 6 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2213934-6
Terminal Blocks 2213934-6
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2213934-6 2213934-6
Product Name PCB Terminal Blocks Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 6
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1437658-6 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1546216-4 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
2 suppliers
Barrier Strips - 1-1546296-3 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details