TE Connectivity PCB Terminal Blocks 2213933-6

Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 2213933-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
2213933-6
PCB Terminal Blocks 2213933-6
Body Features Primary Product Color : Black Product Orientation : Right Angle Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 8 Contact Mating Area Plating Material : Tin Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Housing Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Terminal Block Connector Type : Header Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Body Features


  • Primary Product Color : Black
  • Product Orientation : Right Angle

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 8
  • Contact Mating Area Plating Material : Tin

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]
  • Housing Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Header Type : Fully Shrouded
  • Terminal Block Connector Type : Header

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]
Buy Now Datasheet
Terminal Blocks - 2213933-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2213933-6
Terminal Blocks 2213933-6
SMT TB R/A HEADER, RET, 3.5MM, 6 POS

SMT TB R/A HEADER, RET, 3.5MM, 6 POS

Buy Now
Swedesboro, NJ, United States
Terminal Blocks
2213933-6
Terminal Blocks 2213933-6
Terminal Blocks

Terminal Blocks

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2213933-6 2213933-6
Product Name PCB Terminal Blocks Terminal Blocks
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986692-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
Barrier Strips - 1-1546821-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 10
View Details
PCB Terminal Blocks - 1-1986820-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals Not EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-9-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details