TE Connectivity Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity 2213933-2

Description
TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity - 47AC7455 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity
47AC7455
Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity 47AC7455
TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 2POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

Supplier's Site
Pluggable Terminal Blocks - 2213933-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2213933-2
Pluggable Terminal Blocks 2213933-2
Pluggable Terminal Blocks SMT TB R/A HEADER RET, 3.5MM, 2 POS

Pluggable Terminal Blocks SMT TB R/A HEADER RET, 3.5MM, 2 POS

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 47AC7455 2213933-2
Product Name Terminal Block, Header, 2Pos, Smd; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
DDR4 - 10145226-0261P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - 102159-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details