TE Connectivity Terminal Blocks 2213932-3

Description
SMT TB R/A HEADER, 3.5MM, 3 POS
Request a Quote Datasheet
Description
SMT TB R/A HEADER, 3.5MM, 3 POS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 2213932-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2213932-3
Terminal Blocks 2213932-3
SMT TB R/A HEADER, 3.5MM, 3 POS

SMT TB R/A HEADER, 3.5MM, 3 POS

Buy Now
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity - 47AC7453 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity
47AC7453
Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity 47AC7453
TERMINAL BLOCK, HEADER, 3POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 3POS, SMD; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:8A; Rated Voltage:300V; Block Orientation:SMD Right Angle; Product Range:TB Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 2213932-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
2213932-3
Pluggable Terminal Blocks 2213932-3
Pluggable Terminal Blocks SMT TB R/A HEADER 3.5MM, 3 POS

Pluggable Terminal Blocks SMT TB R/A HEADER 3.5MM, 3 POS

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2213932-3 47AC7453 2213932-3
Product Name Terminal Blocks Terminal Block, Header, 3Pos, Smd; Gender Buchanan Te Connectivity Pluggable Terminal Blocks
Product Type IC Headers IC Headers
Mounting SMT
RoHS Compliant RoHS Compliant RoHS Compliant
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Discrete Sockets - 9094338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details