TE Connectivity Lighting Connectors 2213837-1

Description
ASSEM., 40MM LUMAWISE ENDURANCE S
Request a Quote Datasheet
Description
ASSEM., 40MM LUMAWISE ENDURANCE S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213837-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213837-1
Lighting Connectors 2213837-1
ASSEM., 40MM LUMAWISE ENDURANCE S

ASSEM., 40MM LUMAWISE ENDURANCE S

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213837-1
Lighting Connectors 2213837-1
Lighting Connectors

Lighting Connectors

Buy Now
Connectors LED & Lighting, LED Bulb & Array Holders - 2213837-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, LED Bulb & Array Holders
2213837-1
Connectors LED & Lighting, LED Bulb & Array Holders 2213837-1
LED MODULE BASE ASSY,40MM ENDURANCE S

LED MODULE BASE ASSY,40MM ENDURANCE S

Buy Now
Base, 40Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity - 58AC7786 - Newark, An Avnet Company
Chicago, IL, United States
Base, 40Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity
58AC7786
Base, 40Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity 58AC7786
BASE, 40MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

BASE, 40MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site
Base, 40Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity - 71AC3800 - Newark, An Avnet Company
Chicago, IL, United States
Base, 40Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity
71AC3800
Base, 40Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity 71AC3800
BASE, 40MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB RoHS Compliant: Yes

BASE, 40MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213837-1 2213837-1 58AC7786 71AC3800
Product Name Lighting Connectors Connectors LED & Lighting, LED Bulb & Array Holders Base, 40Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity Base, 40Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
75 Ohm Connector, SMC Female plug - 190944 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details