TE Connectivity Lighting Connectors 2213831-3

Description
BASE ASSY, 80MM, SEALED
Request a Quote Datasheet
Description
BASE ASSY, 80MM, SEALED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213831-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213831-3
Lighting Connectors 2213831-3
BASE ASSY, 80MM, SEALED

BASE ASSY, 80MM, SEALED

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213831-3
Lighting Connectors 2213831-3
Lighting Connectors

Lighting Connectors

Buy Now
Connectors LED & Lighting, LED Bulb & Array Holders - 2213831-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, LED Bulb & Array Holders
2213831-3
Connectors LED & Lighting, LED Bulb & Array Holders 2213831-3
BASE ASSY, 80MM, SEALED

BASE ASSY, 80MM, SEALED

Buy Now
Led Connector, Plug, 4Pos, 30Vdc, 1.5A; Product Range Te Connectivity - 01AH8234 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 4Pos, 30Vdc, 1.5A; Product Range Te Connectivity
01AH8234
Led Connector, Plug, 4Pos, 30Vdc, 1.5A; Product Range Te Connectivity 01AH8234
LED CONNECTOR, PLUG, 4POS, 30VDC, 1.5A; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB RoHS Compliant: Yes

LED CONNECTOR, PLUG, 4POS, 30VDC, 1.5A; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB RoHS Compliant: Yes

Supplier's Site Datasheet
Base Assy, 80Mm, Sealed Rohs Compliant Te Connectivity - 02AH0416 - Newark, An Avnet Company
Chicago, IL, United States
Base Assy, 80Mm, Sealed Rohs Compliant Te Connectivity
02AH0416
Base Assy, 80Mm, Sealed Rohs Compliant Te Connectivity 02AH0416
BASE ASSY, 80MM, SEALED ROHS COMPLIANT: YES

BASE ASSY, 80MM, SEALED ROHS COMPLIANT: YES

Supplier's Site
BASE ASSY, 80MM, SEALED - 792-2213831-3 - Utmel Electronic Limited
Hong Kong, China
BASE ASSY, 80MM, SEALED
792-2213831-3
BASE ASSY, 80MM, SEALED 792-2213831-3
BASE ASSY, 80MM, SEALED

BASE ASSY, 80MM, SEALED

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213831-3 2213831-3 01AH8234 02AH0416 792-2213831-3
Product Name Lighting Connectors Connectors LED & Lighting, LED Bulb & Array Holders Led Connector, Plug, 4Pos, 30Vdc, 1.5A; Product Range Te Connectivity Base Assy, 80Mm, Sealed Rohs Compliant Te Connectivity BASE ASSY, 80MM, SEALED
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details