TE Connectivity Lighting Connectors 2213831-2

Description
BASE ASSY, 80MM, VENTED, SEALED
Request a Quote Datasheet
Description
BASE ASSY, 80MM, VENTED, SEALED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213831-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213831-2
Lighting Connectors 2213831-2
BASE ASSY, 80MM, VENTED, SEALED

BASE ASSY, 80MM, VENTED, SEALED

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213831-2
Lighting Connectors 2213831-2
Lighting Connectors

Lighting Connectors

Buy Now
Led Connector, Plug, 4Pos, 30Vdc, 1.5A; Product Range Te Connectivity - 01AH8233 - Newark, An Avnet Company
Chicago, IL, United States
Led Connector, Plug, 4Pos, 30Vdc, 1.5A; Product Range Te Connectivity
01AH8233
Led Connector, Plug, 4Pos, 30Vdc, 1.5A; Product Range Te Connectivity 01AH8233
LED CONNECTOR, PLUG, 4POS, 30VDC, 1.5A; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB RoHS Compliant: Yes

LED CONNECTOR, PLUG, 4POS, 30VDC, 1.5A; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2213831-2 01AH8233
Product Name Lighting Connectors Led Connector, Plug, 4Pos, 30Vdc, 1.5A; Product Range Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products