TE Connectivity Lighting Connectors 2213831-1

Description
LUMAWISE ENDURANCE S BASE ASSEMBLY, 80MM
Request a Quote
Description
LUMAWISE ENDURANCE S BASE ASSEMBLY, 80MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213831-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213831-1
Lighting Connectors 2213831-1
LUMAWISE ENDURANCE S BASE ASSEMBLY, 80MM

LUMAWISE ENDURANCE S BASE ASSEMBLY, 80MM

Buy Now
Base, 80Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity - 58AC7785 - Newark, An Avnet Company
Chicago, IL, United States
Base, 80Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity
58AC7785
Base, 80Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity 58AC7785
BASE, 80MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

BASE, 80MM MOD, LED LIGHT, 4-POS, PLUG; Product Range:LUMAWISE Endurance S Series; No. of Contacts:4Contacts; Gender:Plug; Voltage Rating:30VDC; Current Rating:1.5A; Contact Termination Type:Through Hole; Connector Mounting:PCB MountRoHS Compliant: Yes

Supplier's Site
Lumawise Endurance S Base Assembly, 80Mm Amp - Te Connectivity - 87AJ9968 - Newark, An Avnet Company
Chicago, IL, United States
Lumawise Endurance S Base Assembly, 80Mm Amp - Te Connectivity
87AJ9968
Lumawise Endurance S Base Assembly, 80Mm Amp - Te Connectivity 87AJ9968
LUMAWISE ENDURANCE S BASE ASSEMBLY, 80MM

LUMAWISE ENDURANCE S BASE ASSEMBLY, 80MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213831-1 58AC7785 87AJ9968
Product Name Lighting Connectors Base, 80Mm Mod, Led Light, 4-Pos, Plug; Product Range Te Connectivity Lumawise Endurance S Base Assembly, 80Mm Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Bantam Plug - SALE-9318 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details