TE Connectivity Splices 2213800-2

Description
Body Features Button Color : Blue Primary Product Color : Clear Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 1.75 - 2.85 MM  [.069 - .112 INCH ] Product Length : 36.4 MM  [1.433 INCH ] Wire Size (MMSQ) : .75 - .82 Wire Size (AWG) : 18 Electrical Characteristics Current Rating (AMP) : 5 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : UL 2459, IEC 60988-2-3, UL 1977 Government Qualified Splice : No UL Flammability Rating : UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Button Color : Blue Primary Product Color : Clear Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 1.75 - 2.85 MM  [.069 - .112 INCH ] Product Length : 36.4 MM  [1.433 INCH ] Wire Size (MMSQ) : .75 - .82 Wire Size (AWG) : 18 Electrical Characteristics Current Rating (AMP) : 5 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : UL 2459, IEC 60988-2-3, UL 1977 Government Qualified Splice : No UL Flammability Rating : UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2213800-2 - TE Connectivity
Berwyn, PA, United States
Splices
2213800-2
Splices 2213800-2
Body Features Button Color : Blue Primary Product Color : Clear Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 1.75 - 2.85 MM  [.069 - .112 INCH ] Product Length : 36.4 MM  [1.433 INCH ] Wire Size (MMSQ) : .75 - .82 Wire Size (AWG) : 18 Electrical Characteristics Current Rating (AMP) : 5 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : IEC, UL Compatible With Approved Standards Products : UL 2459, IEC 60988-2-3, UL 1977 Government Qualified Splice : No UL Flammability Rating : UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Button Color : Blue
  • Primary Product Color : Clear
  • Splice Features : End Feed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 4

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Compatible Insulation Diameter Range : 1.75 - 2.85 MM  [.069 - .112 INCH ]
  • Product Length : 36.4 MM  [1.433 INCH ]
  • Wire Size (MMSQ) : .75 - .82
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Operating Voltage (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : IEC, UL
  • Compatible With Approved Standards Products : UL 2459, IEC 60988-2-3, UL 1977
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A124765-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A124765-ND
Terminals - Wire Splice Connectors A124765-ND
COOLSPLICE NS 18 TO 18 AWG, SEAL

COOLSPLICE NS 18 TO 18 AWG, SEAL

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2213800-2
Terminals 2213800-2
Terminals COOLSPLICE NS 18 TO 18 AWG, Sealed

Terminals COOLSPLICE NS 18 TO 18 AWG, Sealed

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 2213800-2 A124765-ND 2213800-2
Product Name Splices Terminals - Wire Splice Connectors Terminals
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627171-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
International 0.4000 to 1.5 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1-104479-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
2 suppliers