TE Connectivity Splices 2213800-1

Description
Body Features Button Color : Green Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 2.85 MM  [.112 INCH ] Product Length : 36.4 MM  [1.433 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Electrical Characteristics Current Rating (AMP) : 5 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL 2459, UL 1977, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Button Color : Green Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 2.85 MM  [.112 INCH ] Product Length : 36.4 MM  [1.433 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Electrical Characteristics Current Rating (AMP) : 5 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL 2459, UL 1977, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2213800-1 - TE Connectivity
Berwyn, PA, United States
Splices
2213800-1
Splices 2213800-1
Body Features Button Color : Green Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 4 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 2.85 MM  [.112 INCH ] Product Length : 36.4 MM  [1.433 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 18 Electrical Characteristics Current Rating (AMP) : 5 Operating Voltage (V) : 600 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL 2459, UL 1977, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Button Color : Green
  • Splice Features : End Feed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 4

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Compatible Insulation Diameter Range : 2.85 MM  [.112 INCH ]
  • Product Length : 36.4 MM  [1.433 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 18

Electrical Characteristics


  • Current Rating (AMP) : 5
  • Operating Voltage (V) : 600

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • Compatible With Approved Standards Products : UL 2459, UL 1977, IEC 60988-2-3
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-2

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A124764-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A124764-ND
Terminals - Wire Splice Connectors A124764-ND
COOLSPLICE NS 18 TO 18 AWG

COOLSPLICE NS 18 TO 18 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2213800-1 A124764-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Splices - 028833-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details