TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2213783-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Configuration Features Number of Positions : 7, 5, 6 Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Configuration Features Number of Positions : 7, 5, 6 Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2213783-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2213783-1
Connector Hardware, Mounts, Locks & Retainers 2213783-1
Body Features Primary Product Color : Black Primary Product Material : Polycarbonate Configuration Features Number of Positions : 7, 5, 6 Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Latch Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polycarbonate

Configuration Features


  • Number of Positions : 7, 5, 6

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Hardware Accessory Type : Latch
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now
Nector M 5,6,7 Molded De-Latch Tool Te Connectivity - 62AC6316 - Newark, An Avnet Company
Chicago, IL, United States
Nector M 5,6,7 Molded De-Latch Tool Te Connectivity
62AC6316
Nector M 5,6,7 Molded De-Latch Tool Te Connectivity 62AC6316
NECTOR M 5,6,7 MOLDED DE-LATCH TOOL

NECTOR M 5,6,7 MOLDED DE-LATCH TOOL

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2213783-1 62AC6316
Product Name Connector Hardware, Mounts, Locks & Retainers Nector M 5,6,7 Molded De-Latch Tool Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details