2213771-3 -- AV22 SPL 5A NO LED AMP - TE CONNECTIVITY
TE Connectivity
Av22 Spl 5A No Led Amp - Te Connectivity
2213771-3
Description
AV22 SPL 5A NO LED
Description
AV22 SPL 5A NO LED
Suppliers
Av22 Spl 5A No Led Amp - Te Connectivity
75AC7491
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
75AC7491 |
|
Product Name
|
Av22 Spl 5A No Led Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details