TE Connectivity Standard Circular Connectors 2213657-2

Description
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Plug Prewired : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Plug Prewired : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213657-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213657-2
Standard Circular Connectors 2213657-2
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Operation/Applicatio n Circuit Application : Power Product Type Features Circular Connector Type : Plug Prewired : No Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Configuration Features


  • Keying : A
  • Keying & Polarized Position Locations : Normal
  • Number of Power Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Circular Connector Type : Plug
  • Prewired : No

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Solid State Lighting Connector Contacts - A123943-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A123943-ND
Solid State Lighting Connector Contacts A123943-ND
1.5mm² SSL Contact, Pin Crimp Free Hanging (In-Line)

1.5mm² SSL Contact, Pin Crimp Free Hanging (In-Line)

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
2213657-2
Power Connectors 2213657-2
Power Connectors

Power Connectors

Buy Now
Nector M Pin Ctc Amp - Te Connectivity - 75AC7487 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Pin Ctc Amp - Te Connectivity
75AC7487
Nector M Pin Ctc Amp - Te Connectivity 75AC7487
NECTOR M PIN CTC

NECTOR M PIN CTC

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213657-2 A123943-ND 2213657-2 75AC7487
Product Name Standard Circular Connectors Solid State Lighting Connector Contacts Power Connectors Nector M Pin Ctc Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0014-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Standard Circular Connectors - 1-1589064-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Contacts - 006-0912-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P757-17-2-Z-LC5-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details