TE Connectivity Standard Circular Connectors 2213656-2

Description
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Dimensions Wire Size (MMSQ) : 1.5 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Prewired : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Dimensions Wire Size (MMSQ) : 1.5 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Prewired : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213656-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213656-2
Standard Circular Connectors 2213656-2
Configuration Features Keying : A Keying & Polarized Position Locations : Normal Number of Power Positions : 0 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Dimensions Wire Size (MMSQ) : 1.5 Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Prewired : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Keying : A
  • Keying & Polarized Position Locations : Normal
  • Number of Power Positions : 0
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket

Dimensions


  • Wire Size (MMSQ) : 1.5

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Prewired : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Swedesboro, NJ, United States
Power Connectors
2213656-2
Power Connectors 2213656-2
Power Connectors

Power Connectors

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2213656-2 2213656-2
Product Name Standard Circular Connectors Power Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Standard Circular Connectors - 1-2823450-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Standard Rectangular Connectors - 1-1589456-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details