TE Connectivity Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity 2213656-2

Description
MACHINED CONTACT, SKT, 1.5MM2, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes
Datasheet
Description
MACHINED CONTACT, SKT, 1.5MM2, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity - 78Y5369 - Newark, An Avnet Company
Chicago, IL, United States
Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity
78Y5369
Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity 78Y5369
MACHINED CONTACT, SKT, 1.5MM2, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

MACHINED CONTACT, SKT, 1.5MM2, CRIMP; Product Range:Nector M Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:AMP Nector M Series Power Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 78Y5369
Product Name Machined Contact, Skt, 1.5Mm2, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355833-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
2 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details