TE Connectivity Ballast Connectors 2213629-3

Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Dimensions Connector Height : 13 MM  [.512 INCH ] Wire Size (AWG) : 18 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Type : Header Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Dimensions Connector Height : 13 MM  [.512 INCH ] Wire Size (AWG) : 18 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Type : Header Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ballast Connectors - 2213629-3 - TE Connectivity
Berwyn, PA, United States
Ballast Connectors
2213629-3
Ballast Connectors 2213629-3
Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Dimensions Connector Height : 13 MM  [.512 INCH ] Wire Size (AWG) : 18 Housing Features Centerline (Pitch) : 8.2 MM  [.323 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box & Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Lighting Connector Type : Header Lighting Product Type : Connector Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Poke-In Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Layout : Inline

Dimensions


  • Connector Height : 13 MM  [.512 INCH ]
  • Wire Size (AWG) : 18

Housing Features


  • Centerline (Pitch) : 8.2 MM  [.323 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Lighting Connector Type : Header
  • Lighting Product Type : Connector
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Poke-In

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Wire to Board - A124785-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
A124785-ND
Wire to Board A124785-ND
"3 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole"

"3 Position Wire to Board Terminal Block Vertical with Board 0.323"" (8.20mm) Through Hole"

Buy Now Datasheet
Asy,in-Line Vert Scrless,special Pack Amp - Te Connectivity - 41AJ6495 - Newark, An Avnet Company
Chicago, IL, United States
Asy,in-Line Vert Scrless,special Pack Amp - Te Connectivity
41AJ6495
Asy,in-Line Vert Scrless,special Pack Amp - Te Connectivity 41AJ6495
ASY,IN-LINE VERT SCRLESS,SPECIAL PACK

ASY,IN-LINE VERT SCRLESS,SPECIAL PACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2213629-3 A124785-ND 41AJ6495
Product Name Ballast Connectors Wire to Board Asy,in-Line Vert Scrless,special Pack Amp - Te Connectivity
Connector Type Wire to Board Connector
Termination Poke-In Screwless - Leg Spring, Push-In Spring
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data