TE Connectivity Lighting Connectors 2213627-1

Description
ASSEMBLY, ROT DIM REC 49.22MM 5 POS 150C
Request a Quote Datasheet
Description
ASSEMBLY, ROT DIM REC 49.22MM 5 POS 150C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213627-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213627-1
Lighting Connectors 2213627-1
ASSEMBLY, ROT DIM REC 49.22MM 5 POS 150C

ASSEMBLY, ROT DIM REC 49.22MM 5 POS 150C

Buy Now
Swedesboro, NJ, United States
Lighting Connectors
2213627-1
Lighting Connectors 2213627-1
Lighting Connectors

Lighting Connectors

Buy Now
Connectors LED & Lighting, LED Bulb & Array Holders - 2213627-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors LED & Lighting, LED Bulb & Array Holders
2213627-1
Connectors LED & Lighting, LED Bulb & Array Holders 2213627-1
ASSEMBLY, ROT DIM REC 49.22MM 5 POS 150C

ASSEMBLY, ROT DIM REC 49.22MM 5 POS 150C

Buy Now
Connector, Receptacle, 5Pos, Cable; Product Range Te Connectivity - 79Y6190 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 5Pos, Cable; Product Range Te Connectivity
79Y6190
Connector, Receptacle, 5Pos, Cable; Product Range Te Connectivity 79Y6190
CONNECTOR, RECEPTACLE, 5POS, CABLE; Product Range:-; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Wire Size AWG Min:18AWG RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 5POS, CABLE; Product Range:-; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Wire Size AWG Min:18AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213627-1 2213627-1 79Y6190
Product Name Lighting Connectors Connectors LED & Lighting, LED Bulb & Array Holders Connector, Receptacle, 5Pos, Cable; Product Range Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products