Body Features Primary Product Color : Natural
Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.52 - 3.04 MICM [60 - 120 MICIN ] Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3.05 MM [.12 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.158 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM [.039 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural
Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.52 - 3.04 MICM [60 - 120 MICIN ] Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3.05 MM [.12 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.158 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM [.039 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Board-to-Board Configuration : Co-Planar Number of Positions : 4 PCB Mount Orientation : Horizontal
Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 1.52 - 3.04 MICM [60 - 120 MICIN ] Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM [.016 INCH ] Mating Tab Width : 3.05 MM [.12 INCH ]
Housing Features Centerline (Pitch) : 4 MM [.158 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : With PCB Mount Alignment Type : Pegs PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Tape & Reel
Product Type Features Connector Product Type : Connector Assembly Connector System : Board-to-Board PCB Connector Type : PCB Mount Hermaphroditic Connector Sealable : No
Termination Features Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM [.039 INCH ] Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Board-to-Board Configuration : Co-Planar
Number of Positions : 4
PCB Mount Orientation : Horizontal
Contact Features
Contact Current Rating (Max) (AMP) : 6
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Finish : Matte
Contact Mating Area Plating Material Thickness : 1.52 - 3.04 MICM [60 - 120 MICIN ]
Contact Type : Hermaphroditic
Contact Underplating Material : Nickel
Mating Tab Thickness : .4 MM [.016 INCH ]
Mating Tab Width : 3.05 MM [.12 INCH ]
Housing Features
Centerline (Pitch) : 4 MM [.158 INCH ]
Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : Without
PCB Mount Alignment : With
PCB Mount Alignment Type : Pegs
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power
Packaging Features
Packaging Method : Tape & Reel
Product Type Features
Connector Product Type : Connector Assembly
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Hermaphroditic Connector
Sealable : No
Termination Features
Rectangular Termination Post & Tail Thickness : .4 MM [.016 INCH ]
Rectangular Termination Post & Tail Width : 1 MM [.039 INCH ]
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]