"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board or Cable 0.157"" (4.00mm) Solder"
"SSL Connector 6 Position Blade and Receptacle, Hermaphroditic Board to Board or Cable 0.157"" (4.00mm) Solder"
HERM BLADE & REC,6 POS, LATCH, S
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 17-2213614-3CT-ND | 2213614-3 |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Connector Type | Blade and Receptacle, Hermaphroditic | |
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle |
| Voltage Rating | 125 volts |