HERM BLADE & RCPT,2 POS,LATCH, SEL GOLD
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board or Cable 0.157"" (4.00mm) Solder"
"SSL Connector 2 Position Blade and Receptacle, Hermaphroditic Board to Board or Cable 0.157"" (4.00mm) Solder"
HERM BLADE & REC,2 POS,LATCH,SELECT GOLD
HERM BLADE & REC,2 POS,LATCH,SEL
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2213614-1 | A125702CT-ND | 41AJ6490 | 2213614-1 |
| Product Name | Connectors LED & Lighting, Strip Light Connectors | Solid State Lighting Connector Assemblies | Herm Blade & Rec,2 Pos,latch,select Gold Amp - Te Connectivity | Solid State Lighting Connector Assemblies |
| Gender | Female / Jack | |||
| Connector Type | Blade and Receptacle, Hermaphroditic | |||
| Mounting | Board Cutout, Surface Mount, Right Angle | Board Cutout, Surface Mount, Right Angle | ||
| Voltage Rating | 125 volts |