MINI HERM ASSY WITH POSTS - SELE
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
"SSL Connector 4 Position Blade and Receptacle, Hermaphroditic Board to Board 0.118"" (3.00mm) Solder"
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 2213611-2 | A124894TR-ND |
| Product Name | Solid State Lighting Connector Assemblies | Solid State Lighting Connector Assemblies |
| Termination | Solder | |
| Mounting | Board Edge, Surface Mount, Right Angle | Board Edge, Surface Mount, Right Angle |
| Connector Type | Blade and Receptacle, Hermaphroditic |