TE Connectivity Splices 2213600-8

Description
Body Features Button Color : Red Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.138 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Button Color : Red Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.138 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 2213600-8 - TE Connectivity
Berwyn, PA, United States
Splices
2213600-8
Splices 2213600-8
Body Features Button Color : Red Splice Features : End Feed Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 2 Contact Features Contact Base Material : Phosphor Bronze Dimensions Compatible Insulation Diameter Range : 3.5 MM  [.138 INCH ] Product Length : 48 MM  [1.89 INCH ] Wire Size (MMSQ) : 1.5 - .75 Wire Size (AWG) : 16 - 18 Electrical Characteristics Current Rating (AMP) : 15 Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 400 Industry Standards Compatible With Agency/Standards Products : UL, IEC Compatible With Approved Standards Products : UL 486C, IEC 60988-2-3 Government Qualified Splice : No UL Flammability Rating : UL 94V-2, UL 94V-0 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Button Color : Red
  • Splice Features : End Feed

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 2

Contact Features


  • Contact Base Material : Phosphor Bronze

Dimensions


  • Compatible Insulation Diameter Range : 3.5 MM  [.138 INCH ]
  • Product Length : 48 MM  [1.89 INCH ]
  • Wire Size (MMSQ) : 1.5 - .75
  • Wire Size (AWG) : 16 - 18

Electrical Characteristics


  • Current Rating (AMP) : 15
  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 400

Industry Standards


  • Compatible With Agency/Standards Products : UL, IEC
  • Compatible With Approved Standards Products : UL 486C, IEC 60988-2-3
  • Government Qualified Splice : No
  • UL Flammability Rating : UL 94V-2, UL 94V-0

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A139138-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A139138-ND
Terminals - Wire Splice Connectors A139138-ND
COOLSPLICE LW 16/18 TO 16/18 AWG

COOLSPLICE LW 16/18 TO 16/18 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 2213600-8 A139138-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 102920-1 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 104480-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details