IDT WIRE SPLICE, SEALED 12/14 TO 14/16 AWG
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Wire Splice Connectors
Series: CoolSplice
Package: Bulk
Terminal Type: Butt Splice, Inline, Individual Openings
Insulation: Fully Insulated
Number of Wire Entries: 2
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Splice Terminal 14-16AWG Phosphor Bronze Clear 48mm Tin Box Product overview: 2213600-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-2213600-1 can be used for catalog matching and distributor lookup.
Terminal Butt Splice, Inline, Individual Openings Connector IDC 12-14 to 14-16 AWG Translucent - Blue, Yellow
Terminals LW 12/14 - 14/16 AWG Sealed
| Heilind Electronics, Inc. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2213600-1 | 1300889 | 392-2213600-1 | A124567-ND | 2213600-1 | |
| Product Name | Connectors LED & Lighting,PushIn WIre SPlices & Connectors | Splice Connectors | Connectors, Interconnects Terminals Wire Splice Connectors | Electronic Connector | Wire Splice Connectors | Terminals |
| Voltage Rating | 600 volts | 600 volts |