TE Connectivity Standard Circular Connectors 2213585-2

Description
Body Features Hermetically Sealed : No Weight : 18.6 G  [.041 LB ] Configuration Features Contacts Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Hermetically Sealed : No Weight : 18.6 G  [.041 LB ] Configuration Features Contacts Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213585-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213585-2
Standard Circular Connectors 2213585-2
Body Features Hermetically Sealed : No Weight : 18.6 G  [.041 LB ] Configuration Features Contacts Preloaded : No Contact Features Contact Current Rating (Max) (AMP) : 20 Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 400 Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Hermetically Sealed : No
  • Weight : 18.6 G  [.041 LB ]

Configuration Features


  • Contacts Preloaded : No

Contact Features


  • Contact Current Rating (Max) (AMP) : 20
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 400

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2213585-2
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823450-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers
Circular Connector Housings - 1734-1-2375555-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details