TE Connectivity Standard Circular Connectors 2213523-1

Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 5, 7, 6 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Sealable : No
Request a Quote
Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 5, 7, 6 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213523-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213523-1
Standard Circular Connectors 2213523-1
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : No Number of Positions : 5, 7, 6 Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Sealable : No

Body Features


  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 5, 7, 6

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2213523-1
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Accessories - 17-100P160-09-2-Z-WR5-09-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details