TE Connectivity Solid State Lighting Connector Assemblies 2213428-1

Description
SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp
Request a Quote Datasheet
Description
SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Lighting Connector Assemblies - A123786-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123786-ND
Solid State Lighting Connector Assemblies A123786-ND
SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 3 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet
Circular Housing, Plug, 3Pos, Cable; Product Range Te Connectivity - 78Y5361 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Plug, 3Pos, Cable; Product Range Te Connectivity
78Y5361
Circular Housing, Plug, 3Pos, Cable; Product Range Te Connectivity 78Y5361
CIRCULAR HOUSING, PLUG, 3POS, CABLE; Product Range:Nector M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR HOUSING, PLUG, 3POS, CABLE; Product Range:Nector M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A123786-ND 78Y5361
Product Name Solid State Lighting Connector Assemblies Circular Housing, Plug, 3Pos, Cable; Product Range Te Connectivity
Mounting Free Hanging (In-Line)
Voltage Rating 400 volts
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data