TE Connectivity Standard Circular Connectors 2213427-1

Description
Configuration Features Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Cable Prewired : No
Request a Quote Datasheet
Description
Configuration Features Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Cable Prewired : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213427-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213427-1
Standard Circular Connectors 2213427-1
Configuration Features Keying & Polarized Position Locations : Normal Number of Positions : 3 Number of Signal Positions : 0 Contact Features Circular Connector Contact Type : Socket Mechanical Attachment Polarization Code : A Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Cable-to-Cable Prewired : No

Configuration Features


  • Keying & Polarized Position Locations : Normal
  • Number of Positions : 3
  • Number of Signal Positions : 0

Contact Features


  • Circular Connector Contact Type : Socket

Mechanical Attachment


  • Polarization Code : A

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector System : Cable-to-Cable
  • Prewired : No
Buy Now
Power Connectors - 2213427-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2213427-1
Power Connectors 2213427-1
NECTOR M FI SKT ASSEMBLY, FH (UL)

NECTOR M FI SKT ASSEMBLY, FH (UL)

Buy Now
Swedesboro, NJ, United States
Power Connectors
2213427-1
Power Connectors 2213427-1
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Contacts - A123785-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A123785-ND
Solid State Lighting Connector Contacts A123785-ND
14-18 AWG SSL Contact Lock with Sockets Screw Free Hanging (In-Line)

14-18 AWG SSL Contact Lock with Sockets Screw Free Hanging (In-Line)

Buy Now Datasheet
Nector M Fi Skt Assembly, Fh (Ul) Amp - Te Connectivity - 41AJ6487 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Fi Skt Assembly, Fh (Ul) Amp - Te Connectivity
41AJ6487
Nector M Fi Skt Assembly, Fh (Ul) Amp - Te Connectivity 41AJ6487
NECTOR M FI SKT ASSEMBLY, FH (UL)

NECTOR M FI SKT ASSEMBLY, FH (UL)

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213427-1 2213427-1 A123785-ND 41AJ6487
Product Name Standard Circular Connectors Power Connectors Solid State Lighting Connector Contacts Nector M Fi Skt Assembly, Fh (Ul) Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2315715-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
4 suppliers