TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2213413-1

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2213413-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2213413-1
Connector Hardware, Mounts, Locks & Retainers 2213413-1
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Packaging Features Packaging Method : Box Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Accessories - A123938-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A123938-ND
Solid State Lighting Connector Accessories A123938-ND
Connector Ring Nut For Plug and Receptacle Housings

Connector Ring Nut For Plug and Receptacle Housings

Buy Now Datasheet
Power Connectors - 2213413-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2213413-1
Power Connectors 2213413-1
NECTOR M CABLE RING NUT, 8-11MM

NECTOR M CABLE RING NUT, 8-11MM

Buy Now
Swedesboro, NJ, United States
Power Connectors
2213413-1
Power Connectors 2213413-1
Power Connectors

Power Connectors

Buy Now
Nector M Cable Ring Nut, 8-11Mm Amp - Te Connectivity - 75AC7476 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Cable Ring Nut, 8-11Mm Amp - Te Connectivity
75AC7476
Nector M Cable Ring Nut, 8-11Mm Amp - Te Connectivity 75AC7476
NECTOR M CABLE RING NUT, 8-11MM

NECTOR M CABLE RING NUT, 8-11MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213413-1 A123938-ND 2213413-1 75AC7476
Product Name Connector Hardware, Mounts, Locks & Retainers Solid State Lighting Connector Accessories Power Connectors Nector M Cable Ring Nut, 8-11Mm Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products