TE Connectivity Brush Contact, Dimming Receptacle, Tht; Product Range Te Connectivity 2213365-1

Description
BRUSH CONTACT, DIMMING RECEPTACLE, THT; Product Range:SlimSeal Series; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet
Description
BRUSH CONTACT, DIMMING RECEPTACLE, THT; Product Range:SlimSeal Series; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Contact, Dimming Receptacle, Tht; Product Range Te Connectivity - 84X8989 - Newark, An Avnet Company
Chicago, IL, United States
Brush Contact, Dimming Receptacle, Tht; Product Range Te Connectivity
84X8989
Brush Contact, Dimming Receptacle, Tht; Product Range Te Connectivity 84X8989
BRUSH CONTACT, DIMMING RECEPTACLE, THT; Product Range:SlimSeal Series; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

BRUSH CONTACT, DIMMING RECEPTACLE, THT; Product Range:SlimSeal Series; Contact Gender:-; Contact Termination Type:Through Hole; Wire Size AWG Max:-; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 84X8989
Product Name Brush Contact, Dimming Receptacle, Tht; Product Range Te Connectivity
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
75 Ohm SMC 90° Female Plug - 190768 - PIC Wire & Cable
Specs
Gender Female / Jack
View Details