TE Connectivity Lighting Connectors 2213362-2

Description
Rcpt Assy,Dimmable Photocontrol,150C,3/ 4
Request a Quote Datasheet
Description
Rcpt Assy,Dimmable Photocontrol,150C,3/ 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Connectors - 2213362-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Lighting Connectors
2213362-2
Lighting Connectors 2213362-2
Rcpt Assy,Dimmable Photocontrol,150C,3/ 4

Rcpt Assy,Dimmable Photocontrol,150C,3/4

Buy Now
Singapore, Singapore
Electronic Connector
48-2213362-2
Electronic Connector 48-2213362-2
Cable Assembly, ANSI C136.41 Dimming Receptacle Product overview: 2213362-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-2213362-2 can be used for catalog matching and distributor lookup.

Cable Assembly, ANSI C136.41 Dimming Receptacle Product overview: 2213362-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-2213362-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - 2213362-2 - 1039596-2213362-2 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - 2213362-2
1039596-2213362-2
Circular Connectors - 2213362-2 1039596-2213362-2
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039596-2213362-2 Packaging: Box Number of Positions: 7 Connector Type: Receptacle Termination: Crimp Current Rating: 15 A Number of Contacts: 7 Gender: Receptacle Housing Material: PBT Contact Plating: Gold, Tin Housing Color: Black Operating Supply Voltage: 600 V Contact Current Rating: 15 A Cable Length: 305 mm Number of Pins: 7 Categories: Circular Connectors Alternative Parts (Cross-Reference): 2213362-22213362-2.; Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8544420000, 8544420000 Voltage Rating (DC): 600 V REACH SVHC: Unknown Wire/Cable Type: Wire Lead Wire/Cable Gauge: 14 AWG ELV: Compliant Flammability Rating: UL94 V-0 Max Current Rating: 15 A Make First / Break Last: Yes Plating Thickness: 760 nm Sealable: Yes Keyed: Yes Connector System: Wire-to-Component

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039596-2213362-2
Packaging: Box
Number of Positions: 7
Connector Type: Receptacle
Termination: Crimp
Current Rating: 15 A
Number of Contacts: 7
Gender: Receptacle
Housing Material: PBT
Contact Plating: Gold, Tin
Housing Color: Black
Operating Supply Voltage: 600 V
Contact Current Rating: 15 A
Cable Length: 305 mm
Number of Pins: 7
Categories: Circular Connectors
Alternative Parts (Cross-Reference): 2213362-22213362-2.;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8544420000, 8544420000
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Type: Wire Lead
Wire/Cable Gauge: 14 AWG
ELV: Compliant
Flammability Rating: UL94 V-0
Max Current Rating: 15 A
Make First / Break Last: Yes
Plating Thickness: 760 nm
Sealable: Yes
Keyed: Yes
Connector System: Wire-to-Component

Buy Now
Dimmable Photocontrol Rcpt, 7Pos, Cable; Product Range Te Connectivity - 38AC3021 - Newark, An Avnet Company
Chicago, IL, United States
Dimmable Photocontrol Rcpt, 7Pos, Cable; Product Range Te Connectivity
38AC3021
Dimmable Photocontrol Rcpt, 7Pos, Cable; Product Range Te Connectivity 38AC3021
DIMMABLE PHOTOCONTROL RCPT, 7POS, CABLE; Product Range:Lumawise Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Wire Size RoHS Compliant: Yes

DIMMABLE PHOTOCONTROL RCPT, 7POS, CABLE; Product Range:Lumawise Series; No. of Contacts:7Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount; Wire Size RoHS Compliant: Yes

Supplier's Site Datasheet
Rcpt Assy,dimmable Photocontrol,150C,3/4 Amp - Te Connectivity - 76AC4863 - Newark, An Avnet Company
Chicago, IL, United States
Rcpt Assy,dimmable Photocontrol,150C,3/4 Amp - Te Connectivity
76AC4863
Rcpt Assy,dimmable Photocontrol,150C,3/4 Amp - Te Connectivity 76AC4863
Rcpt Assy,Dimmable Photocontrol,150C,3/ 4

Rcpt Assy,Dimmable Photocontrol,150C,3/4

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213362-2 48-2213362-2 1039596-2213362-2 38AC3021 76AC4863
Product Name Lighting Connectors Electronic Connector Circular Connectors - 2213362-2 Dimmable Photocontrol Rcpt, 7Pos, Cable; Product Range Te Connectivity Rcpt Assy,dimmable Photocontrol,150C,3/4 Amp - Te Connectivity
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products