Lighting Accessory Connectors Product overview: 2213362-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-2213362-1 can be used for catalog matching and distributor lookup.
RCPT ASSY, DIMMABLE PHOTOCONTROL,150C,3/
Rcpt Assy,Dimmable Photocontrol,150C,3/
LED CONNECTOR, RCPT, 5POS, CABLE; Product Range:Lumawise Endurance N series; No. of Contacts:5Contacts; Gender:Receptacle; Voltage Rating:600V; Current Rating:15A; Contact Termination Type:Crimp; Connector Mounting:Cable Mount RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 48-2213362-1 | 2213362-1 | 2213362-1 | 2213362-1 | 38AC3020 |
| Product Name | Electronic Connector | Connectors I/O-D-Sub & D-Ribb Accssy,Hoods,Caps,Bckshlls,Hdwe | Lighting Connectors | Lighting Connectors | Led Connector, Rcpt, 5Pos, Cable; Product Range Te Connectivity |
| Voltage Rating | 600 volts | 600 volts |