TE Connectivity Standard Circular Connectors 2213351-1

Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Reverse Gender : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Reverse Gender : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213351-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213351-1
Standard Circular Connectors 2213351-1
Body Features Circular Connector Insulation Material Type : PBT Hermetically Sealed : No Configuration Features Contacts Preloaded : No Contact Features Reverse Gender : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Body Features


  • Circular Connector Insulation Material Type : PBT
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : No

Contact Features


  • Reverse Gender : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Solid State Lighting Connector Accessories - A123778-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A123778-ND
Solid State Lighting Connector Accessories A123778-ND
Connector Cable Clamp For Free Hanging (In-Line) Connectors

Connector Cable Clamp For Free Hanging (In-Line) Connectors

Buy Now Datasheet
Nector M Seal/cable Clamp Assembly, 14Mm Amp - Te Connectivity - 75AC7471 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Seal/cable Clamp Assembly, 14Mm Amp - Te Connectivity
75AC7471
Nector M Seal/cable Clamp Assembly, 14Mm Amp - Te Connectivity 75AC7471
NECTOR M SEAL/CABLE CLAMP ASSEMBLY, 14MM

NECTOR M SEAL/CABLE CLAMP ASSEMBLY, 14MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213351-1 A123778-ND 75AC7471
Product Name Standard Circular Connectors Solid State Lighting Connector Accessories Nector M Seal/cable Clamp Assembly, 14Mm Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437719-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
7 suppliers
Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Accessories - 17-100P160-11-2-Z-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details