TE Connectivity Poke-In Connectors 2213301-2

Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Dimensions Connector Height : 4.45 MM  [.175 INCH ] Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Dimensions Connector Height : 4.45 MM  [.175 INCH ] Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2213301-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2213301-2
Poke-In Connectors 2213301-2
Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Dimensions Connector Height : 4.45 MM  [.175 INCH ] Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 4.45 MM  [.175 INCH ]
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : White

Industry Standards


  • Agency/Standard : UL, CSA
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board, Wire & Cable
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A120598TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A120598TR-ND
Solid State Lighting Connector Assemblies A120598TR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.157"" (4.00mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - 2213301-2 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2213301-2
Solid State Lighting Connector Assemblies 2213301-2
CONN SSL RCPT 2POS 4MM SOLDER

CONN SSL RCPT 2POS 4MM SOLDER

Supplier's Site Datasheet
Connector, Receptacle, 2 Position, 1Row, 4Mm; Product Range Amp - Te Connectivity - 83X6741 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Position, 1Row, 4Mm; Product Range Amp - Te Connectivity
83X6741
Connector, Receptacle, 2 Position, 1Row, 4Mm; Product Range Amp - Te Connectivity 83X6741
CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 4MM; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 4MM; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Receptacle, 2 Position, 1Row, 4Mm; Product Range Amp - Te Connectivity - 83X6742 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 2 Position, 1Row, 4Mm; Product Range Amp - Te Connectivity
83X6742
Connector, Receptacle, 2 Position, 1Row, 4Mm; Product Range Amp - Te Connectivity 83X6742
CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 4MM; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 2 POSITION, 1ROW, 4MM; Product Range:Poke-In Series; No. of Contacts:2Contacts; Gender:Receptacle; Pitch Spacing:4mm; Contact Termination Type:Solder; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 2213301-2 A120598TR-ND 2213301-2 83X6741
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies Solid State Lighting Connector Assemblies Connector, Receptacle, 2 Position, 1Row, 4Mm; Product Range Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Termination Surface Mount Solder Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount, Right Angle
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data