TE Connectivity Poke-In Connectors 2213301-1

Description
Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Dimensions Connector Height : 4.45 MM  [.175 INCH ] Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Dimensions Connector Height : 4.45 MM  [.175 INCH ] Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2213301-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2213301-1
Poke-In Connectors 2213301-1
Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 9 Contact Mating Area Plating Material : Tin Contact Mating Area Plating Material Finish : Matte Dimensions Connector Height : 4.45 MM  [.175 INCH ] Wire Size (AWG) : 22 - 18 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 4 MM  [.157 INCH ] Housing Color : White Industry Standards Agency/Standard : UL, CSA UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 9
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Area Plating Material Finish : Matte

Dimensions


  • Connector Height : 4.45 MM  [.175 INCH ]
  • Wire Size (AWG) : 22 - 18

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 4 MM  [.157 INCH ]
  • Housing Color : White

Industry Standards


  • Agency/Standard : UL, CSA
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable, Printed Circuit Board
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A120828TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A120828TR-ND
Solid State Lighting Connector Assemblies A120828TR-ND
SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

SSL Connector 1 Position Receptacle, Poke-In Wire Board to Cable/Wire Solder

Buy Now Datasheet
Connector, Receptacle, 1 Position, 1Row; Product Range Amp - Te Connectivity - 83X6739 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 1 Position, 1Row; Product Range Amp - Te Connectivity
83X6739
Connector, Receptacle, 1 Position, 1Row; Product Range Amp - Te Connectivity 83X6739
CONNECTOR, RECEPTACLE, 1 POSITION, 1ROW; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 1 POSITION, 1ROW; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Receptacle, 1 Position, 1Row; Product Range Amp - Te Connectivity - 83X6740 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 1 Position, 1Row; Product Range Amp - Te Connectivity
83X6740
Connector, Receptacle, 1 Position, 1Row; Product Range Amp - Te Connectivity 83X6740
CONNECTOR, RECEPTACLE, 1 POSITION, 1ROW; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 1 POSITION, 1ROW; Product Range:Poke-In Series; No. of Contacts:1Contacts; Gender:Receptacle; Pitch Spacing:-; Contact Termination Type:Surface Mount; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - 2213301-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2213301-1
Solid State Lighting Connector Assemblies 2213301-1
CONN SSL RECEPTACLE 1POS SOLDER

CONN SSL RECEPTACLE 1POS SOLDER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213301-1 A120828TR-ND 83X6739 83X6740 2213301-1
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies Connector, Receptacle, 1 Position, 1Row; Product Range Amp - Te Connectivity Connector, Receptacle, 1 Position, 1Row; Product Range Amp - Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Termination Surface Mount Solder Surface Mount Solder
Mounting Board Mount Surface Mount, Right Angle Surface Mount Right Angle Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data