TE Connectivity Wire-to-Board Headers & Receptacles 2213288-2

Description
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4 Contact Retention Within Housing : Without Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Housing Features Centerline (Pitch) (MM) : 4 Housing Color : Natural Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket tape on reel Product Type Features Connector System : Board-to-Board Header Type : Standard PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote
Description
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4 Contact Retention Within Housing : Without Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Housing Features Centerline (Pitch) (MM) : 4 Housing Color : Natural Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket tape on reel Product Type Features Connector System : Board-to-Board Header Type : Standard PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire-to-Board Headers & Receptacles - 2213288-2 - TE Connectivity
Berwyn, PA, United States
Wire-to-Board Headers & Receptacles
2213288-2
Wire-to-Board Headers & Receptacles 2213288-2
Configuration Features Number of Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4 Contact Retention Within Housing : Without Contact Type : Hermaphroditic Contact Underplating Material : Nickel Mating Tab Thickness : .4 MM  [.016 INCH ] Mating Tab Width : 3.05 MM  [.12 INCH ] Housing Features Centerline (Pitch) (MM) : 4 Housing Color : Natural Housing Material : LCP Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With PCB Mount Alignment : Without PCB Mount Retention : Without PCB Mount Retention Type : Solder Peg Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Pocket tape on reel Product Type Features Connector System : Board-to-Board Header Type : Standard PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ] Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ] Termination Method to Printed Circuit Board : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range (DEGC) : -40 - 105

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness (MICM) : 1.3 - 4
  • Contact Retention Within Housing : Without
  • Contact Type : Hermaphroditic
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .4 MM  [.016 INCH ]
  • Mating Tab Width : 3.05 MM  [.12 INCH ]

Housing Features


  • Centerline (Pitch) (MM) : 4
  • Housing Color : Natural
  • Housing Material : LCP

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • PCB Mount Retention Type : Solder Peg

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Pocket tape on reel

Product Type Features


  • Connector System : Board-to-Board
  • Header Type : Standard
  • PCB Connector Assembly Type : PCB Mount Hermaphroditic Connector
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .4 MM  [.016 INCH ]
  • Rectangular Termination Post & Tail Width : 1 MM  [.039 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range (DEGC) : -40 - 105
Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Herm Blade & Recept,4 Pos, Latch, Gold Amp - Te Connectivity - 87AJ9959 - Newark, An Avnet Company
Chicago, IL, United States
Herm Blade & Recept,4 Pos, Latch, Gold Amp - Te Connectivity
87AJ9959
Herm Blade & Recept,4 Pos, Latch, Gold Amp - Te Connectivity 87AJ9959
HERM BLADE & RECEPT,4 POS, LATCH, GOLD

HERM BLADE & RECEPT,4 POS, LATCH, GOLD

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213288-2 2213288-2 87AJ9959
Product Name Wire-to-Board Headers & Receptacles Herm Blade & Recept,4 Pos, Latch, Gold Amp - Te Connectivity
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 26AC5945 - Newark, An Avnet Company
Specs
Connector Type Board to Board Connector
Mounting Through Hole Mount
View Details
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details