TE Connectivity Standard Circular Connectors 2213241-1

Description
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213241-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213241-1
Standard Circular Connectors 2213241-1
Configuration Features Number of Positions : 6 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Configuration Features


  • Number of Positions : 6

Contact Features


  • Circular Connector Contact Type : Pin

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Solid State Lighting Connector Assemblies - A123773-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123773-ND
Solid State Lighting Connector Assemblies A123773-ND
SSL Connector 6 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 6 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet
Nector M Hsg, Pin, Fh, 6P Code A Amp - Te Connectivity - 41AJ6475 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Hsg, Pin, Fh, 6P Code A Amp - Te Connectivity
41AJ6475
Nector M Hsg, Pin, Fh, 6P Code A Amp - Te Connectivity 41AJ6475
NECTOR M HSG, PIN, FH, 6P CODE A

NECTOR M HSG, PIN, FH, 6P CODE A

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213241-1 A123773-ND 41AJ6475
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Nector M Hsg, Pin, Fh, 6P Code A Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057390-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
4 suppliers
Circular Connector Accessories - 17-100P160-11-1-B-R2-01-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Between Series Adapters - 1058058-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details