TE Connectivity Standard Circular Connectors 2213240-1

Description
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213240-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213240-1
Standard Circular Connectors 2213240-1
Configuration Features Number of Positions : 7 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 7

Contact Features


  • Circular Connector Contact Type : Socket

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A123772-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123772-ND
Solid State Lighting Connector Assemblies A123772-ND
SSL Connector 7 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 7 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet
Nector M Skt Hsg Assy, Fh, 7P, Code A Amp - Te Connectivity - 41AJ6474 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Skt Hsg Assy, Fh, 7P, Code A Amp - Te Connectivity
41AJ6474
Nector M Skt Hsg Assy, Fh, 7P, Code A Amp - Te Connectivity 41AJ6474
NECTOR M SKT HSG ASSY, FH, 7P, CODE A

NECTOR M SKT HSG ASSY, FH, 7P, CODE A

Supplier's Site
Solid State Lighting Connector Assemblies - 2213240-1 - ODG (Origin Data Global)
Shenzhen, China
Solid State Lighting Connector Assemblies
2213240-1
Solid State Lighting Connector Assemblies 2213240-1
SKT HOUSING ASSY, FH, 7P, A CODE

SKT HOUSING ASSY, FH, 7P, A CODE

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213240-1 A123772-ND 41AJ6474 2213240-1
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Nector M Skt Hsg Assy, Fh, 7P, Code A Amp - Te Connectivity Solid State Lighting Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337428-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
6 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1565082-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
2 suppliers
Coax Connectors - 1-1337536-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination MIL-Clamp
View Details
4 suppliers
Circular Connector Accessories - 17-100P160-13-1-B-NB4-13-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers