TE Connectivity Standard Circular Connectors 2213231-1

Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : No Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Wire Sealable : No
Request a Quote Datasheet
Description
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : No Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Wire Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213231-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213231-1
Standard Circular Connectors 2213231-1
Body Features Environmental Protection : Without Hermetically Sealed : No Configuration Features Contacts Preloaded : Yes Number of Positions : 5 Number of Power Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Layout Arrangement : Circular Reverse Gender : No Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Latch Operation/Applicatio n Shielded : No Packaging Features Packaging Quantity : 50 Product Type Features Circular Connector Type : Receptacle Connector System : Wire-to-Wire Sealable : No

Body Features


  • Environmental Protection : Without
  • Hermetically Sealed : No

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 5
  • Number of Power Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Layout Arrangement : Circular
  • Reverse Gender : No

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Latch

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Quantity : 50

Product Type Features


  • Circular Connector Type : Receptacle
  • Connector System : Wire-to-Wire
  • Sealable : No
Buy Now
Solid State Lighting Connector Contacts - A123949-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Contacts
A123949-ND
Solid State Lighting Connector Contacts A123949-ND
14-18 AWG SSL Contact Lock with Sockets Screw Free Hanging (In-Line)

14-18 AWG SSL Contact Lock with Sockets Screw Free Hanging (In-Line)

Buy Now Datasheet
Power Connectors - 2213231-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2213231-1
Power Connectors 2213231-1
NECTOR M ASSY, FIELD INSTALL SKT, 5P

NECTOR M ASSY, FIELD INSTALL SKT, 5P

Buy Now
Nector M Assy, Field Install Skt, 5P Amp - Te Connectivity - 75AC7467 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Assy, Field Install Skt, 5P Amp - Te Connectivity
75AC7467
Nector M Assy, Field Install Skt, 5P Amp - Te Connectivity 75AC7467
NECTOR M ASSY, FIELD INSTALL SKT, 5P

NECTOR M ASSY, FIELD INSTALL SKT, 5P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213231-1 A123949-ND 2213231-1 75AC7467
Product Name Standard Circular Connectors Solid State Lighting Connector Contacts Power Connectors Nector M Assy, Field Install Skt, 5P Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coax Connectors - 1-1337473-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers
Circular Connector Contacts - 047-0894-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details