TE Connectivity Power Connectors 2213230-1

Description
Power Connectors
Request a Quote Datasheet
Description
Power Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Power Connectors
2213230-1
Power Connectors 2213230-1
Power Connectors

Power Connectors

Buy Now
Solid State Lighting Connector Assemblies - A123770-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123770-ND
Solid State Lighting Connector Assemblies A123770-ND
SSL Connector 5 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 5 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet
Circular Housing, Plug, 5Pos, Cable; Product Range Te Connectivity - 78Y5352 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Plug, 5Pos, Cable; Product Range Te Connectivity
78Y5352
Circular Housing, Plug, 5Pos, Cable; Product Range Te Connectivity 78Y5352
CIRCULAR HOUSING, PLUG, 5POS, CABLE; Product Range:Nector M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR HOUSING, PLUG, 5POS, CABLE; Product Range:Nector M Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213230-1 A123770-ND 78Y5352
Product Name Power Connectors Solid State Lighting Connector Assemblies Circular Housing, Plug, 5Pos, Cable; Product Range Te Connectivity
Mounting Free Hanging (In-Line)
Voltage Rating 400 volts
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details