TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2213229-1

Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2213229-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2213229-1
Connector Hardware, Mounts, Locks & Retainers 2213229-1
Body Features Primary Product Color : Black Primary Product Material : Glass-Filled PBT Packaging Features Packaging Method : Package Packaging Quantity : 1000 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Glass-Filled PBT

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1000

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Accessories - A123768-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Accessories
A123768-ND
Solid State Lighting Connector Accessories A123768-ND
Connector Ring Nut For Plug and Receptacle Housings

Connector Ring Nut For Plug and Receptacle Housings

Buy Now Datasheet
Power Connectors - 2213229-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2213229-1
Power Connectors 2213229-1
NECTOR M RING NUT, 5/6/7P, 11-14MM

NECTOR M RING NUT, 5/6/7P, 11-14MM

Buy Now
Swedesboro, NJ, United States
Power Connectors
2213229-1
Power Connectors 2213229-1
Power Connectors

Power Connectors

Buy Now
Nector M Ring Nut, 5/6/7P, 11-14Mm Amp - Te Connectivity - 75AC7464 - Newark, An Avnet Company
Chicago, IL, United States
Nector M Ring Nut, 5/6/7P, 11-14Mm Amp - Te Connectivity
75AC7464
Nector M Ring Nut, 5/6/7P, 11-14Mm Amp - Te Connectivity 75AC7464
NECTOR M RING NUT, 5/6/7P, 11-14MM

NECTOR M RING NUT, 5/6/7P, 11-14MM

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213229-1 A123768-ND 2213229-1 75AC7464
Product Name Connector Hardware, Mounts, Locks & Retainers Solid State Lighting Connector Accessories Power Connectors Nector M Ring Nut, 5/6/7P, 11-14Mm Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products