TE Connectivity Standard Circular Connectors 2213228-1

Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213228-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213228-1
Standard Circular Connectors 2213228-1
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Pin Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire

Configuration Features


  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Pin

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
Buy Now
Solid State Lighting Connector Assemblies - A123767-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123767-ND
Solid State Lighting Connector Assemblies A123767-ND
SSL Connector 5 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

SSL Connector 5 Position Receptacle Housing for Pin Contact Cable/Wire to Cable/Wire or Board Crimp

Buy Now Datasheet
Circular Housing, Rcpt, 5Pos, Cable; Product Range Te Connectivity - 78Y5349 - Newark, An Avnet Company
Chicago, IL, United States
Circular Housing, Rcpt, 5Pos, Cable; Product Range Te Connectivity
78Y5349
Circular Housing, Rcpt, 5Pos, Cable; Product Range Te Connectivity 78Y5349
CIRCULAR HOUSING, RCPT, 5POS, CABLE; Product Range:Nector M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR HOUSING, RCPT, 5POS, CABLE; Product Range:Nector M Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213228-1 A123767-ND 78Y5349
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Circular Housing, Rcpt, 5Pos, Cable; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Automotive Electronic Connector - 2026-1-1564532-1 - ERSAELECTRONICS PTE. LTD.
Specs
Connector Type Automotive Connector
Gender Male / Plug
Voltage Rating 42 volts
View Details
4 suppliers
Circular Connector Accessories - 17-100P160-11-2-Z-TC5-11-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-17-1-B-R3-17-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details