TE Connectivity Standard Circular Connectors 2213225-1

Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2213225-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2213225-1
Standard Circular Connectors 2213225-1
Configuration Features Number of Positions : 5 Contact Features Circular Connector Contact Type : Socket Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Solid State Lighting Connector Assemblies - A123765-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A123765-ND
Solid State Lighting Connector Assemblies A123765-ND
SSL Connector 5 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire Crimp

SSL Connector 5 Position Plug Housing for Socket Contact Cable/Wire to Cable/Wire Crimp

Buy Now Datasheet
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Te Connectivity - 78Y5347 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Te Connectivity
78Y5347
Industrial Circular, Rcpt, 5Pos, Panel; Product Range Te Connectivity 78Y5347
INDUSTRIAL CIRCULAR, RCPT, 5POS, PANEL; Product Range:Nector M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

INDUSTRIAL CIRCULAR, RCPT, 5POS, PANEL; Product Range:Nector M Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2213225-1 A123765-ND 78Y5347
Product Name Standard Circular Connectors Solid State Lighting Connector Assemblies Industrial Circular, Rcpt, 5Pos, Panel; Product Range Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1437720-3 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 60 volts
View Details
5 suppliers
Between Series Adapters - 1063388-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
3 suppliers