TE Connectivity Poke-In Connectors 2213189-2

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.4 MICIN ] Dimensions Connector Height : 7.5 MM  [.3 INCH ] Wire Size (AWG) : 26 - 24 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.12 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.4 MICIN ] Dimensions Connector Height : 7.5 MM  [.3 INCH ] Wire Size (AWG) : 26 - 24 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.12 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2213189-2 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2213189-2
Poke-In Connectors 2213189-2
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.4 MICIN ] Dimensions Connector Height : 7.5 MM  [.3 INCH ] Wire Size (AWG) : 26 - 24 Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.12 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 2
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.4 MICIN ]

Dimensions


  • Connector Height : 7.5 MM  [.3 INCH ]
  • Wire Size (AWG) : 26 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.12 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-2213189-2
Electronic Connector 316-2213189-2
(2213189-2) Assembly, IPI Connector 26-24GA w/o cap Product overview: 2213189-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2213189-2 can be used for catalog matching and distributor lookup.

(2213189-2) Assembly, IPI Connector 26-24GA w/o cap Product overview: 2213189-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2213189-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - A116139CT-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A116139CT-ND
Solid State Lighting Connector Assemblies A116139CT-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.130"" (3.30mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.130"" (3.30mm) Solder"

Buy Now Datasheet
Solid State Lighting Connector Assemblies - A116139TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A116139TR-ND
Solid State Lighting Connector Assemblies A116139TR-ND
"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.130"" (3.30mm) Solder"

"SSL Connector 2 Position Receptacle, Poke-In Wire Board to Cable/Wire 0.130"" (3.30mm) Solder"

Buy Now Datasheet
Assembly, Ipi Connector 26-24Ga W/o Cap Amp - Te Connectivity - 76AC4842 - Newark, An Avnet Company
Chicago, IL, United States
Assembly, Ipi Connector 26-24Ga W/o Cap Amp - Te Connectivity
76AC4842
Assembly, Ipi Connector 26-24Ga W/o Cap Amp - Te Connectivity 76AC4842
Assembly, IPI Connector 26-24GA w/o cap

Assembly, IPI Connector 26-24GA w/o cap

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2213189-2 316-2213189-2 A116139CT-ND 76AC4842
Product Name Poke-In Connectors Electronic Connector Solid State Lighting Connector Assemblies Assembly, Ipi Connector 26-24Ga W/o Cap Amp - Te Connectivity
Connector Type Wire to Board Connector Receptacle, Poke-In Wire
Termination Surface Mount
Mounting Board Mount Surface Mount, Bottom Entry, Through Board
Voltage Rating 400 volts 400 volts
Unlock Full Specs
to access all available technical data