TE Connectivity Poke-In Connectors 2213188-4

Description
Body Features Header Mating Direction : Inverted Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL 1977, CSA/C22.2 No. 182.3-M1987, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Line : ITB Card Edge Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Header Mating Direction : Inverted Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL 1977, CSA/C22.2 No. 182.3-M1987, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Line : ITB Card Edge Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2213188-4 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2213188-4
Poke-In Connectors 2213188-4
Body Features Header Mating Direction : Inverted Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 9.6 MM  [.378 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL 1977, CSA/C22.2 No. 182.3-M1987, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Line : ITB Card Edge Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Header Mating Direction : Inverted
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 9.6 MM  [.378 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL 1977, CSA/C22.2 No. 182.3-M1987, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : SMT Pocket Tape

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Product Line : ITB Card Edge Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now Datasheet
Solid State Lighting Connector Assemblies - A116137TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A116137TR-ND
Solid State Lighting Connector Assemblies A116137TR-ND
"SSL Connector 2 Position Receptacle Board to Card Edge 0.130"" (3.30mm) Solder"

"SSL Connector 2 Position Receptacle Board to Card Edge 0.130"" (3.30mm) Solder"

Buy Now Datasheet
Card Edge Conn, 2Pos, Smd; Product Range Te Connectivity - 20X5213 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, 2Pos, Smd; Product Range Te Connectivity
20X5213
Card Edge Conn, 2Pos, Smd; Product Range Te Connectivity 20X5213
CARD EDGE CONN, 2POS, SMD; Product Range:-; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:3.3mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

CARD EDGE CONN, 2POS, SMD; Product Range:-; No. of Contacts:2Contacts; Gender:Header; Pitch Spacing:3.3mm; Contact Termination Type:Solder; No. of Rows:1Rows; Connector Mounting:Surface Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2213188-4 A116137TR-ND 20X5213
Product Name Poke-In Connectors Solid State Lighting Connector Assemblies Card Edge Conn, 2Pos, Smd; Product Range Te Connectivity
Connector Type Board to Board Connector Receptacle Card Edge Connector
Termination Surface Mount Solder
Mounting Board Mount Surface Mount, Bottom Entry, Through Board Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28542-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 8 #
View Details
2 suppliers
M.2 Connectors - 2199230-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
7 suppliers
Internal I/O Connectors - 2327679-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
4 suppliers
Mini PCI Express & mSATA - 1717831-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Current Rating 0.5 amps
View Details
6 suppliers