TE Connectivity Poke-In Connectors 2213188-1

Description
Body Features Header Mating Direction : Inverted Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 9.25 MM  [.364 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA/C22.2 No. 182.3-M1987, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Line : ITB Card Edge Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Header Mating Direction : Inverted Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 9.25 MM  [.364 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA/C22.2 No. 182.3-M1987, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Line : ITB Card Edge Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Poke-In Connectors - 2213188-1 - TE Connectivity
Berwyn, PA, United States
Poke-In Connectors
2213188-1
Poke-In Connectors 2213188-1
Body Features Header Mating Direction : Inverted Primary Product Color : Natural Configuration Features Number of Positions : 2 Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Fabrication : Stamped & Formed Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ] Dimensions Connector Height : 9.25 MM  [.364 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 400 Housing Features Centerline (Pitch) : 3.3 MM  [.129 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476, CSA/C22.2 No. 182.3-M1987, UL 1977 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : SMT Pocket Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Product Line : ITB Card Edge Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Header Mating Direction : Inverted
  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Fabrication : Stamped & Formed
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2 MICM  [78.74 MICIN ]

Dimensions


  • Connector Height : 9.25 MM  [.364 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 400

Housing Features


  • Centerline (Pitch) : 3.3 MM  [.129 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476, CSA/C22.2 No. 182.3-M1987, UL 1977
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : SMT Pocket Tape

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Product Line : ITB Card Edge Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
316-2213188-1
SMD Electronic Connector 316-2213188-1
Conn Card Edge Inverted Through Board HDR 2 POS 3.3mm Solder ST SMD T/R Product overview: 2213188-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2213188-1 can be used for catalog matching and distributor lookup.

Conn Card Edge Inverted Through Board HDR 2 POS 3.3mm Solder ST SMD T/R Product overview: 2213188-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-2213188-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Solid State Lighting Connector Assemblies - A116134TR-ND - DigiKey
Thief River Falls, MN, United States
Solid State Lighting Connector Assemblies
A116134TR-ND
Solid State Lighting Connector Assemblies A116134TR-ND
"SSL Connector 2 Position Receptacle Board to Card Edge 0.130"" (3.30mm) Solder"

"SSL Connector 2 Position Receptacle Board to Card Edge 0.130"" (3.30mm) Solder"

Buy Now Datasheet
Assembly, Ice Connector 1.0 Pcb W/o Cap Amp - Te Connectivity - 41AJ6469 - Newark, An Avnet Company
Chicago, IL, United States
Assembly, Ice Connector 1.0 Pcb W/o Cap Amp - Te Connectivity
41AJ6469
Assembly, Ice Connector 1.0 Pcb W/o Cap Amp - Te Connectivity 41AJ6469
Assembly, ICE Connector 1.0 PCB w/o cap

Assembly, ICE Connector 1.0 PCB w/o cap

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2213188-1 316-2213188-1 A116134TR-ND 41AJ6469
Product Name Poke-In Connectors SMD Electronic Connector Solid State Lighting Connector Assemblies Assembly, Ice Connector 1.0 Pcb W/o Cap Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle
Termination Surface Mount
Mounting Board Mount Surface Mount, Bottom Entry, Through Board
Unlock Full Specs
to access all available technical data