TE Connectivity Modular Twisted Pair Cable Assemblies 2213121-4

Description
Body Features Cable Construction : PVC Stranded Color : Black Configuration Features Configuration : Double-Ended Keyed : No Dimensions Overall Outside Cable Diameter : 7.5 MM  [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Flammability Rating : Non-Plenum (CM Rated) Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 25 M  [82.0208 FT ] Packaging Features Packaging Method : Bag Product Availability Sales Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Construction : PVC Stranded Color : Black Configuration Features Configuration : Double-Ended Keyed : No Dimensions Overall Outside Cable Diameter : 7.5 MM  [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Flammability Rating : Non-Plenum (CM Rated) Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 25 M  [82.0208 FT ] Packaging Features Packaging Method : Bag Product Availability Sales Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2213121-4 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2213121-4
Modular Twisted Pair Cable Assemblies 2213121-4
Body Features Cable Construction : PVC Stranded Color : Black Configuration Features Configuration : Double-Ended Keyed : No Dimensions Overall Outside Cable Diameter : 7.5 MM  [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Flammability Rating : Non-Plenum (CM Rated) Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 25 M  [82.0208 FT ] Packaging Features Packaging Method : Bag Product Availability Sales Region : Latin America, EMEA, North America, Asia, Australia/New Zealand Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Construction : PVC Stranded
  • Color : Black

Configuration Features


  • Configuration : Double-Ended
  • Keyed : No

Dimensions


  • Overall Outside Cable Diameter : 7.5 MM  [.3 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Industry Standards


  • Flammability Rating : Non-Plenum (CM Rated)

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Length : 25 M  [82.0208 FT ]

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Sales Region : Latin America, EMEA, North America, Asia, Australia/New Zealand

Product Type Features


  • Boot : With
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • Performance Category : Cat 5e
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly
  • Shielded : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2213121-4
Product Name Modular Twisted Pair Cable Assemblies
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 030859-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-9 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers