TE ConnectivityModular Twisted Pair Cable Assemblies2213121-2
Description
Body Features Cable Construction : PVC Stranded Color : Black
Configuration Features Configuration : Double-Ended Keyed : No
Dimensions Overall Outside Cable Diameter : 7.5 MM [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26
Industry Standards Flammability Rating : Non-Plenum (CM Rated)
Operation/Applicatio
n Halogen Free : No
Other Cable Assembly Length : 5 M [16.4042 FT ]
Packaging Features Packaging Method : Bag
Product Availability Sales Region : Asia, Latin America, Australia/New Zealand, EMEA, North America
Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Cable Construction : PVC Stranded Color : Black
Configuration Features Configuration : Double-Ended Keyed : No
Dimensions Overall Outside Cable Diameter : 7.5 MM [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26
Industry Standards Flammability Rating : Non-Plenum (CM Rated)
Operation/Applicatio
n Halogen Free : No
Other Cable Assembly Length : 5 M [16.4042 FT ]
Packaging Features Packaging Method : Bag
Product Availability Sales Region : Asia, Latin America, Australia/New Zealand, EMEA, North America
Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features Cable Construction : PVC Stranded Color : Black
Configuration Features Configuration : Double-Ended Keyed : No
Dimensions Overall Outside Cable Diameter : 7.5 MM [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26
Industry Standards Flammability Rating : Non-Plenum (CM Rated)
Operation/Applicatio
n Halogen Free : No
Other Cable Assembly Length : 5 M [16.4042 FT ]
Packaging Features Packaging Method : Bag
Product Availability Sales Region : Asia, Latin America, Australia/New Zealand, EMEA, North America
Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
Cable Construction : PVC Stranded
Color : Black
Configuration Features
Configuration : Double-Ended
Keyed : No
Dimensions
Overall Outside Cable Diameter : 7.5 MM [.3 INCH ]
Wire Size (MMSQ) : .129
Wire Size (AWG) : 26
Industry Standards
Flammability Rating : Non-Plenum (CM Rated)
Operation/Application
Halogen Free : No
Other
Cable Assembly Length : 5 M [16.4042 FT ]
Packaging Features
Packaging Method : Bag
Product Availability
Sales Region : Asia, Latin America, Australia/New Zealand, EMEA, North America
Product Type Features
Boot : With
Connector Type (End A) : Plug
Connector Type (End B) : Plug
Performance Category : Cat 5e
Product Designation : Patch Cord
Product Type : Cable Assembly
Shielded : Yes
Usage Conditions
Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]