TE Connectivity Modular Twisted Pair Cable Assemblies 2213121-1

Description
Body Features Cable Construction : PVC Stranded Color : Black Configuration Features Configuration : Double-Ended Keyed : No Dimensions Overall Outside Cable Diameter : 7.5 MM  [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Flammability Rating : Non-Plenum (CM Rated) Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 2 M  [6.5617 FT ] Packaging Features Packaging Method : Bag Product Availability Sales Region : Australia/New Zealand, Asia, Latin America, North America, EMEA Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Cable Construction : PVC Stranded Color : Black Configuration Features Configuration : Double-Ended Keyed : No Dimensions Overall Outside Cable Diameter : 7.5 MM  [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Flammability Rating : Non-Plenum (CM Rated) Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 2 M  [6.5617 FT ] Packaging Features Packaging Method : Bag Product Availability Sales Region : Australia/New Zealand, Asia, Latin America, North America, EMEA Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2213121-1 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2213121-1
Modular Twisted Pair Cable Assemblies 2213121-1
Body Features Cable Construction : PVC Stranded Color : Black Configuration Features Configuration : Double-Ended Keyed : No Dimensions Overall Outside Cable Diameter : 7.5 MM  [.3 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Industry Standards Flammability Rating : Non-Plenum (CM Rated) Operation/Applicatio n Halogen Free : No Other Cable Assembly Length : 2 M  [6.5617 FT ] Packaging Features Packaging Method : Bag Product Availability Sales Region : Australia/New Zealand, Asia, Latin America, North America, EMEA Product Type Features Boot : With Connector Type (End A) : Plug Connector Type (End B) : Plug Performance Category : Cat 5e Product Designation : Patch Cord Product Type : Cable Assembly Shielded : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Construction : PVC Stranded
  • Color : Black

Configuration Features


  • Configuration : Double-Ended
  • Keyed : No

Dimensions


  • Overall Outside Cable Diameter : 7.5 MM  [.3 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26

Industry Standards


  • Flammability Rating : Non-Plenum (CM Rated)

Operation/Application


  • Halogen Free : No

Other


  • Cable Assembly Length : 2 M  [6.5617 FT ]

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Sales Region : Australia/New Zealand, Asia, Latin America, North America, EMEA

Product Type Features


  • Boot : With
  • Connector Type (End A) : Plug
  • Connector Type (End B) : Plug
  • Performance Category : Cat 5e
  • Product Designation : Patch Cord
  • Product Type : Cable Assembly
  • Shielded : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 2213121-1
Product Name Modular Twisted Pair Cable Assemblies
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 112781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 099561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 146439-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers