TE Connectivity Rectangular Wire & Cable Connectors & Housings 2212369-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 42 MM  [1.654 INCH ] Connector Length : 92 MM  [3.622 INCH ] Connector Width : 38.75 MM  [1.526 INCH ] Panel Thickness (Recommended) : 1.5 - 1.78 MM  [.59 - .7 INCH ] Row-to-Row Spacing : 21 MM  [.827 INCH ] Housing Features Centerline (Pitch) : 250 MM  [9.84 INCH ] Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 42 MM  [1.654 INCH ] Connector Length : 92 MM  [3.622 INCH ] Connector Width : 38.75 MM  [1.526 INCH ] Panel Thickness (Recommended) : 1.5 - 1.78 MM  [.59 - .7 INCH ] Row-to-Row Spacing : 21 MM  [.827 INCH ] Housing Features Centerline (Pitch) : 250 MM  [9.84 INCH ] Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2212369-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2212369-1
Rectangular Wire & Cable Connectors & Housings 2212369-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 8 Number of Rows : 2 Contact Features Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 42 MM  [1.654 INCH ] Connector Length : 92 MM  [3.622 INCH ] Connector Width : 38.75 MM  [1.526 INCH ] Panel Thickness (Recommended) : 1.5 - 1.78 MM  [.59 - .7 INCH ] Row-to-Row Spacing : 21 MM  [.827 INCH ] Housing Features Centerline (Pitch) : 250 MM  [9.84 INCH ] Housing Material : Polyester GF Identification Marking Circuit Identification Feature : Without Industry Standards Compatible With Approved Standards Products : UL 1977 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Certified Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Blindmate Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Operation/Applicatio n Circuit Application : Power Shielded : No Packaging Features Packaging Method : Box Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 8
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 42 MM  [1.654 INCH ]
  • Connector Length : 92 MM  [3.622 INCH ]
  • Connector Width : 38.75 MM  [1.526 INCH ]
  • Panel Thickness (Recommended) : 1.5 - 1.78 MM  [.59 - .7 INCH ]
  • Row-to-Row Spacing : 21 MM  [.827 INCH ]

Housing Features


  • Centerline (Pitch) : 250 MM  [9.84 INCH ]
  • Housing Material : Polyester GF

Identification Marking


  • Circuit Identification Feature : Without

Industry Standards


  • Compatible With Approved Standards Products : UL 1977
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Certified

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount

Operation/Application


  • Circuit Application : Power
  • Shielded : No

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 2212369-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
2212369-1
Power Connectors 2212369-1
FORGE, ASSY SCKT, 0#0-6#4-0#8-2#12-0#2 2

FORGE, ASSY SCKT, 0#0-6#4-0#8-2#12-0#22

Buy Now
Backplane Connector Housings - A142586-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A142586-ND
Backplane Connector Housings A142586-ND
14 (Power) Position Housing for Female Sockets Connector Black Panel Mount

14 (Power) Position Housing for Female Sockets Connector Black Panel Mount

Buy Now Datasheet
Forge, Assy Sckt, 0#0-6#4-0#8-2#12-0#22 Amp - Te Connectivity - 87AJ9953 - Newark, An Avnet Company
Chicago, IL, United States
Forge, Assy Sckt, 0#0-6#4-0#8-2#12-0#22 Amp - Te Connectivity
87AJ9953
Forge, Assy Sckt, 0#0-6#4-0#8-2#12-0#22 Amp - Te Connectivity 87AJ9953
FORGE, ASSY SCKT, 0#0-6#4-0#8-2#12-0#2 2

FORGE, ASSY SCKT, 0#0-6#4-0#8-2#12-0#22

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2212369-1 2212369-1 A142586-ND 87AJ9953
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors Backplane Connector Housings Forge, Assy Sckt, 0#0-6#4-0#8-2#12-0#22 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Connector Backshells - 7242425 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers